Infineon Technologies AG IGBT Modules FS450R12OE4B81BPSA1

Description
IGBT Module Trench Field Stop Three Phase Inverter 1200V 450A 20mW Chassis Mount AG-ECONOPP
Request a Quote Datasheet
Description
IGBT Module Trench Field Stop Three Phase Inverter 1200V 450A 20mW Chassis Mount AG-ECONOPP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - 448-FS450R12OE4B81BPSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT Module Trench Field Stop Three Phase Inverter 1200V 450A 20mW Chassis Mount AG-ECONOPP

IGBT Module Trench Field Stop Three Phase Inverter 1200V 450A 20mW Chassis Mount AG-ECONOPP

Buy Now Datasheet
Igbt Mod, 1.2Kv, 450A; Continuous Collector Current Infineon - 82AH4543 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Mod, 1.2Kv, 450A; Continuous Collector Current Infineon
82AH4543
Igbt Mod, 1.2Kv, 450A; Continuous Collector Current Infineon 82AH4543
IGBT MOD, 1.2KV, 450A; Continuous Collector Current:450A; Collector Emitter Saturation Voltage:1.76V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

IGBT MOD, 1.2KV, 450A; Continuous Collector Current:450A; Collector Emitter Saturation Voltage:1.76V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FS450R12OE4B81BPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FS450R12OE4B81BPSA1
Discrete Semiconductor Products - Transistors - IGBTs FS450R12OE4B81BPSA1
MEDIUM POWER ECONO

MEDIUM POWER ECONO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 448-FS450R12OE4B81BPSA1-ND 82AH4543 FS450R12OE4B81BPSA1
Product Name IGBT Modules Igbt Mod, 1.2Kv, 450A; Continuous Collector Current Infineon Discrete Semiconductor Products - Transistors - IGBTs
Package Type Module TO-3
Unlock Full Specs
to access all available technical data