DigiKey Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
Page:
1
150
200
250
300
350
400
410
420
430
440
450
460
465
466
467
468
469
470
471
472
473
474
475
476
477
480
490
500
510
520
530
550
553
| Product Name | Notes |
|---|---|
| "COAX CBL TRB TO CABLE 12""" | |
| "COAX CBL TRB TO CABLE 24""" | |
| "COAX CBL TRB TO CABLE 36""" | |
| "COAX CBL TRB TO TRB 12""" | |
| "COAX CBL TRB TO TRB 24""" | |
| "COAX CBL TRB TO TRB 36""" | |
| "COAX CBL TRB TO TRS 12""" | |
| "COAX CBL TRB TO TRS 24""" | |
| "COAX CBL TRB TO TRS 36""" | |
| "COAX CBL TRS TO CABLE 12""" | |
| "COAX CBL TRS TO CABLE 24""" | |
| "COAX CBL TRS TO CABLE 36""" | |
| "COAX CBL TRS TO TRS 12""" | |
| "COAX CBL TRS TO TRS 24""" | |
| "COAX CBL TRS TO TRS 36""" | |
| COAX CABLE TRB TO TRB 4' | |
| COAX CABLE TRB TO TRB 5' | |
| COAX CABLE TRB TO TRS 4' | |
| COAX CABLE TRB TO TRS 5' | |
| COAX CABLE TRS TO TRS 4' | |
| COAX CABLE TRS TO TRS 5' | |
| COAX CBL TRB TO CABLE 4' | |
| COAX CBL TRB TO CABLE 5' | |
| COAX CBL TRS TO CABLE 4' | |
| COAX CBL TRS TO CABLE 5' | |
| HALOGEN FREE 3-LUG TRB JACK WITH | |
| HALOGEN FREE BEND RELIEF 3-LUG T | |
| HALOGEN FREE BEND RELIEF 3-SLOT | |
| HALOGEN FREE TRB JACK TO TRB JAC | |
| Halogen Free TRB Plug to TRB Jac | |
| LEAD FREE 2-SLOT TRB PLUG TO 3-L | |
| Lead Free 2-Slot TRB Plug to Ben | |
| Lead Free 2-Slot TRB Plug to Plu | |
| Lead Free 2-Slot TRB Plug with B | |
| LEAD FREE 3-LUG TRB JACK TO JACK | |
| LEAD FREE 3-LUG TRB JACK TO TRB | |
| Lead Free 3-Slot TRB Plug to Plu | |
| Lead Free 78 Ohm 3-Slot TRB Sold | |
| Lead Free 78 Ohm Bend Relief 3-S | |
| Lead Free 78 Ohm Bend Relief TRB | |
| Lead Free 78 Ohm TRB 3-Slot Sold | |
| Lead Free 78 Ohm TRB Bend Relief | |
| Lead Free Bend Relief 3-Lug TRB | |
| LEAD FREE TRB JACK TO BLUNT CUT | |
| LEAD FREE TRB JACK TO TRB JACK 1 | |
| Lead Free TRS Subminiature Plug | |
| LF 78 Ohm TRB Bend Relief 3-Slot |
| << Prev | Next >> |