DigiKey Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
Page:
1
150
200
250
300
350
400
410
420
430
440
450
460
463
464
465
466
467
468
469
470
471
472
473
474
475
480
490
500
510
520
530
550
553
| Product Name | Notes |
|---|---|
| BMA SIZE 8 CONTACT PIN TO BMA SI | |
| BMA SIZE 8 CONTACT SOCKET TO BMA | |
| BMA Size 8 D38999 Contact Socket | |
| BMB SIZE 8 CONTACT PIN TO BMB SI | |
| BMB SIZE 8 CONTACT SOCKET TO BMB | |
| BMB Size 8 D38999 Contact Socket | |
| BMZ #8 CONTACT PIN TO BMZ #8 CON | |
| BMZ SIZE 8 CONTACT PIN TO BMZ SI | |
| BMZ SIZE 8 CONTACT SOCKET (40 GH | |
| BMZ SIZE 8 CONTACT SOCKET TO BMZ | |
| BMZ SIZE 8 D38999 CONTACT SOCKET | |
| MIL #12 CONTACT PIN TO MIL #12 C | |
| MIL #16 CONTACT PIN TO MIL #16 C | |
| MIL SIZE 12 CONTACT SOCKET TO MI | |
| MIL SIZE 12 D38999 CONTACT PIN T | |
| MIL Size 12 D38999 Contact Socke | |
| MIL SIZE 16 CONTACT SOCKET TO MI | |
| MIL SIZE 16 D38999 CONTACT PIN T | |
| MIL SIZE 16 D38999 CONTACT SOCKE | |
| MIL SIZE 8 CONTACT PIN TO MIL SI | |
| MIL SIZE 8 D38999 CONTACT PIN TO | |
| MIL SIZE 8 D38999 CONTACT SOCKET | |
| SMPM SIZE 12 CONTACT PIN TO SMPM | |
| SMPM Size 12 D38999 Contact Pin | |
| SMPM Size 12 D38999 Contact Sock | |
| SMPS SIZE 16 CONTACT PIN TO SMPS | |
| SMPS Size 16 D38999 Contact Pin | |
| SMPS Size 16 D38999 Contact Sock |
| << Prev | Next >> |