DigiKey Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 150 200 250 300 350 400 410 420 430 440 450 460 462 463 464 465 466 467 468 469 470 471 472 473 474 480 490 500 510 520 530 550 553
Product Name Notes
"COAX CBL N-TYPE TO N-TYPE 12"""
"COAX CBL N-TYPE TO N-TYPE 18"""
"COAX CBL N-TYPE TO N-TYPE 24"""
"COAX CBL N-TYPE TO N-TYPE 36"""
"COAX CBL N-TYPE TO TNC 12"""
"COAX CBL N-TYPE TO TNC 18"""
"COAX CBL N-TYPE TO TNC 24"""
"COAX CBL N-TYPE TO TNC 36"""
BMA Size 8 D38999 Contact Pin to
BMA Size 8 D38999 Contact Socket
BMB Size 8 D38999 Contact Pin to
BMB Size 8 D38999 Contact Socket
BMZ Size 8 D38999 Contact Pin to
BMZ SIZE 8 D38999 CONTACT SOCKET
COAX CBL N-TYPE TO N-TYPE 3.3'
COAX CBL N-TYPE TO N-TYPE 4'
COAX CBL N-TYPE TO N-TYPE 5'
COAX CBL N-TYPE TO N-TYPE 6'
COAX CBL N-TYPE TO N-TYPE 6.6'
COAX CBL N-TYPE TO TNC 3.3'
COAX CBL N-TYPE TO TNC 4'
COAX CBL N-TYPE TO TNC 5'
COAX CBL N-TYPE TO TNC 6'
COAX CBL N-TYPE TO TNC 6.6'
MIL Size 12 D38999 Contact Pin t
MIL Size 12 D38999 Contact Socke
MIL Size 16 D38999 Contact Pin t
MIL Size 16 D38999 Contact Socke
MIL SIZE 8 D38999 CONTACT PIN TO
MIL SIZE 8 D38999 CONTACT SOCKET
MIL-DTL-17 BNC MALE TO BNC MALE
PE3M0308
SMPM Size 12 D38999 Contact Pin
SMPM Size 12 D38999 Contact Sock
SMPS Size 16 D38999 Contact Pin
SMPS Size 16 D38999 Contact Sock
Temperature Conditioned N Female
Temperature Conditioned N Male R
Temperature Conditioned N Male t
Temperature Conditioned TNC Male

<< Prev Next >>