Samtech, Inc. Pluggable Cables ARC6-08-24.0-LU-LU-3-1

Description
16 Position Plug to Plug 2.00' (609.60mm) Blue Shielded
Request a Quote Datasheet
Description
16 Position Plug to Plug 2.00' (609.60mm) Blue Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 612-ARC6-08-24.0-LU-LU-3-1-ND - DigiKey
Thief River Falls, MN, United States
16 Position Plug to Plug 2.00' (609.60mm) Blue Shielded

16 Position Plug to Plug 2.00' (609.60mm) Blue Shielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 612-ARC6-08-24.0-LU-LU-3-1-ND
Product Name Pluggable Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/601-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Ribbon Cable - 1792576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details