Samtech, Inc. Pluggable Cables ARC6-08-05.8-LU-LD-2-1

Description
ACCELERATE SLIM CABLE ASSEMBLY,
Request a Quote Datasheet
Description
ACCELERATE SLIM CABLE ASSEMBLY,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 612-ARC6-08-05.8-LU-LD-2-1-ND - DigiKey
Thief River Falls, MN, United States
ACCELERATE SLIM CABLE ASSEMBLY,

ACCELERATE SLIM CABLE ASSEMBLY,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 612-ARC6-08-05.8-LU-LD-2-1-ND
Product Name Pluggable Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/103-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Flexible Test Cable, 18.0 GHz, 18.0″ - ULC-1.5FT-SMSM+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
RF Cables And RF Cable Assemblies - NT50 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm, 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Stacking Double Banana Plug to Cable Only, RG58C/U - 1252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details