DigiKey Datasheets for D-Subminiature Connectors

D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more

Page: 1 30 40 50 60 70 80 90 91 92 93 94 95 96 97 98 99 100 101 102 110 120 130 140 150 160 173
Product Name Notes
11 (10 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
25 Position D-Sub, Combo Plug, Male Pins Connector
37 Position D-Sub, Combo Plug, Male Pins Connector
50 Position D-Sub, Combo Plug, Male Pins Connector
9 Position D-Sub, Combo Plug, Male Pins Connector

<< Prev Next >>