EDAC, Inc. D-Sub Connector Assemblies 629-W09-240-015

Description
9 Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-1224-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-1224-ND
D-Sub Connector Assemblies 151-1224-ND
9 Position D-Sub, Combo Plug, Male Pins Connector

9 Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Connector, D Sub, Plug, 9 Position, Ip67; D Sub Connector Type Edac - 93X6007 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Plug, 9 Position, Ip67; D Sub Connector Type Edac
93X6007
Connector, D Sub, Plug, 9 Position, Ip67; D Sub Connector Type Edac 93X6007
CONNECTOR, D SUB, PLUG, 9 POSITION, IP67; D Sub Connector Type:Standard; Gender:Plug; Product Range:629 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, D SUB, PLUG, 9 POSITION, IP67; D Sub Connector Type:Standard; Gender:Plug; Product Range:629 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-1224-ND 93X6007
Product Name D-Sub Connector Assemblies Connector, D Sub, Plug, 9 Position, Ip67; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole, Right Angle Through Hole Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1257-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Circular Connector Assemblies - 2262-A22016-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Current Rating 3.0 amps
View Details