The Connector, D Sub, Plug, 9 Position, IP67, part number 93X6006, is designed for applications requiring a waterproof connection. It features a D-shaped mating outline for polarization and is suitable for both signal and power contacts, allowing for space-saving designs on PCBs. The connector is constructed with a PBT insulator and a metal shell that provides EMI/RFI shielding. It supports various current ratings up to 40A and has a voltage rating of 125V. The contact resistance for power contacts is a maximum of 1 milliohm, while signal contacts have a maximum of 10 milliohms. The operating temperature range is from -25°C to +85°C, and it is rated for 500 mating cycles. Mounting options include threaded holes with or without boardlocks, enhancing installation flexibility. This connector is RoHS compliant, making it suitable for environmentally conscious projects.
9 Position D-Sub, Combo Plug, Male Pins Connector
CONNECTOR, D SUB, PLUG, 9 POSITION, IP67; D Sub Connector Type:Standard; Gender:Plug; Product Range:629 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-1210-ND | 93X6006 |
| Product Name | D-Sub Connector Assemblies | Connector, D Sub, Plug, 9 Position, Ip67; D Sub Connector Type Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle | |
| Current Rating | 5.0 amps |