DigiKey Datasheets for D-Subminiature Connectors

D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more

Page: 1 10 20 30 40 50 60 69 70 71 72 73 74 75 76 77 78 79 80 81 90 100 110 120 130 140 150 173
Product Name Notes
11 (10 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
15 Position D-Sub Plug, Male Pins Connector
25 Position D-Sub Plug, Male Pins Connector
37 Position D-Sub Plug, Male Pins Connector
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
9 (5 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
9 Position D-Sub Plug, Male Pins Connector
CONN D-SUB PLUG 15POS R/A SOLDER
CONN D-SUB PLUG 25POS R/A SOLDER
CONN D-SUB PLUG 37POS R/A SOLDER
CONN D-SUB PLUG 9POS R/A SOLDER

<< Prev Next >>