The Combo D-Sub Connector, R/A Plug, DA-11W1, from the Edac product range, features an insert arrangement of DA-11W1 with a total of 11 contacts, comprising 10 signal contacts and 1 power contact. The connector is designed for solder termination and is constructed from copper alloy, ensuring durability and reliability in various applications. It operates effectively within a temperature range of -55°C to 125°C and has a current rating of 10A for power contacts and 5A per signal contact. The contact resistance is a maximum of 10m,Ѷ, while the insulator resistance is a minimum of 5000M,Ѷ. The connector also meets the dielectric withstand voltage of 1000V AC rms. Additionally, it complies with the European Union directives for RoHS, making it suitable for environmentally conscious projects.
11 (10 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DA-11W1, TH; Product Range:629C Series; Insert Arrangement:DA-11W1;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-11W1240-1T5-ND | 56AJ6339 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Da-11W1, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |