25 Position D-Sub Plug, Male Pins Connector
D SUB CONN, PLUG, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:627W Series; No. of Contacts:25Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-627-W25-220-012-ND | 98Y9923 |
| Product Name | D-Sub Connector Assemblies | D Sub Conn, Plug, Db, 25Pos, Solder; D Sub Connector Type Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | |
| Current Rating | 5.0 amps |