Banner Engineering Corp. Indicator/Display K50FLGRXPQ

Description
83417 - K50 SERIES EZ-LIGHT: 2-COLOR GENERAL PURPOSE FLAT PACK INDICATOR, VOLTAGE: 18-30 V DC, ENVIRONMENTAL RATING: IP67, IP69K, INPUT: PNP, COLORS: GREEN RED, 4-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY
Description
83417 - K50 SERIES EZ-LIGHT: 2-COLOR GENERAL PURPOSE FLAT PACK INDICATOR, VOLTAGE: 18-30 V DC, ENVIRONMENTAL RATING: IP67, IP69K, INPUT: PNP, COLORS: GREEN RED, 4-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Indicator/Display - 21605035 - Radwell International
Willingboro, NJ, United States
Indicator/Display
21605035
Indicator/Display 21605035
83417 - K50 SERIES EZ-LIGHT: 2-COLOR GENERAL PURPOSE FLAT PACK INDICATOR, VOLTAGE: 18-30 V DC, ENVIRONMENTAL RATING: IP67, IP69K, INPUT: PNP, COLORS: GREEN RED, 4-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

83417 - K50 SERIES EZ-LIGHT: 2-COLOR GENERAL PURPOSE FLAT PACK INDICATOR, VOLTAGE: 18-30 V DC, ENVIRONMENTAL RATING: IP67, IP69K, INPUT: PNP, COLORS: GREEN RED, 4-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pilot Lights and Indicator Lights
Product Number 21605035
Product Name Indicator/Display
LED Color Red; Green
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104828 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR7LS-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers
22.5 mm Indicator Indicator 800L P-L - 800L-22L20G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
2 suppliers
Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details