Banner Engineering Corp. Led Indicator, Green/red, 30Vdc; Module Lens Colour Banner Engineering K50BCLGRXPQ

Description
LED INDICATOR, GREEN/RED, 30VDC; Module Lens Colour:Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Lens Diameter:50mm; Product Range:EZ-LIGHT K50 Series; IP / NEMA Rating:IP67, IP69K; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, GREEN/RED, 30VDC; Module Lens Colour:Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Lens Diameter:50mm; Product Range:EZ-LIGHT K50 Series; IP / NEMA Rating:IP67, IP69K; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Green/red, 30Vdc; Module Lens Colour Banner Engineering - 61T9209 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Green/red, 30Vdc; Module Lens Colour Banner Engineering
61T9209
Led Indicator, Green/red, 30Vdc; Module Lens Colour Banner Engineering 61T9209
LED INDICATOR, GREEN/RED, 30VDC; Module Lens Colour:Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Lens Diameter:50mm; Product Range:EZ-LIGHT K50 Series; IP / NEMA Rating:IP67, IP69K; Power Rating:- RoHS Compliant: Yes

LED INDICATOR, GREEN/RED, 30VDC; Module Lens Colour:Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Lens Diameter:50mm; Product Range:EZ-LIGHT K50 Series; IP / NEMA Rating:IP67, IP69K; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 61T9209
Product Name Led Indicator, Green/red, 30Vdc; Module Lens Colour Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details
Pilot Light - 929313 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details