Banner Engineering Corp. Programmable Indicator Light, Rgb, 18 To 30V, 40Ma; Module Lens Colour Banner Engineering K50LGRYPQ

Description
PROGRAMMABLE INDICATOR LIGHT, RGB, 18 to 30V, 40mA; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:50mm; Product Range:EZ-LIGHT™ Series RoHS Compliant: Yes
Datasheet
Description
PROGRAMMABLE INDICATOR LIGHT, RGB, 18 to 30V, 40mA; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:50mm; Product Range:EZ-LIGHT™ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Indicator Light, Rgb, 18 To 30V, 40Ma; Module Lens Colour Banner Engineering - 20M0539 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Indicator Light, Rgb, 18 To 30V, 40Ma; Module Lens Colour Banner Engineering
20M0539
Programmable Indicator Light, Rgb, 18 To 30V, 40Ma; Module Lens Colour Banner Engineering 20M0539
PROGRAMMABLE INDICATOR LIGHT, RGB, 18 to 30V, 40mA; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:50mm; Product Range:EZ-LIGHT™ Series RoHS Compliant: Yes

PROGRAMMABLE INDICATOR LIGHT, RGB, 18 to 30V, 40mA; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:50mm; Product Range:EZ-LIGHT™ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Indicator/Display - 5699462 - Radwell International
Willingboro, NJ, United States
Indicator/Display
5699462
Indicator/Display 5699462
LED INDICATOR, 50 MM, K50 CORE SERIES, 3-COLORS, 18-30 VDC, POLYCARBONATE HOUSING, IP67, 5-PIN M12 CONNECTION, GREEN/RED/YELLOW COLORS. FREE 2 YEAR RADWELL WARRANTY

LED INDICATOR, 50 MM, K50 CORE SERIES, 3-COLORS, 18-30 VDC, POLYCARBONATE HOUSING, IP67, 5-PIN M12 CONNECTION, GREEN/RED/YELLOW COLORS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Indicator/Display -  - Radwell International
Willingboro, NJ, United States
Indicator/Display
Indicator/Display
BANNER ENGINEERING Controls & Indicators K50LGRYPQ

BANNER ENGINEERING Controls & Indicators K50LGRYPQ

Supplier's Site
INDICATOR LIGHT; MULTI COLOR; 50MM DOME; 3 COLOR, RED, GREEN, YELLOW; 4 PIN EURO - 70167588 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR LIGHT; MULTI COLOR; 50MM DOME; 3 COLOR, RED, GREEN, YELLOW; 4 PIN EURO
70167588
INDICATOR LIGHT; MULTI COLOR; 50MM DOME; 3 COLOR, RED, GREEN, YELLOW; 4 PIN EURO 70167588
Features: 50 mm Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base Multi-Color and/or Flashing Frequencies: Three, Four or Five Color Models Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design Accessories Available: Cordsets, Brackets and Mounting Solutions

Features:

  • 50 mm Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base
  • Multi-Color and/or Flashing Frequencies: Three, Four or Five Color Models
  • Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical)
  • IP67 Rated, Fully Encapsulated Design
  • Accessories Available: Cordsets, Brackets and Mounting Solutions
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Radwell International Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 20M0539 5699462 70167588
Product Name Programmable Indicator Light, Rgb, 18 To 30V, 40Ma; Module Lens Colour Banner Engineering Indicator/Display Indicator/Display INDICATOR LIGHT; MULTI COLOR; 50MM DOME; 3 COLOR, RED, GREEN, YELLOW; 4 PIN EURO
LED Color Yellow; Green Multicolor
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104991 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL8LB-1-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Pilot Light Heads - 5117989 - RS Components, Ltd.
Allen-Bradley / Rockwell Automation
Specs
LED Color Red; Red
View Details
2 suppliers
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details