Banner Engineering Corp. Signal Indicator, Multicolour, M12 Conn; Module Lens Colour Banner Engineering K90PLKQ

Description
SIGNAL INDICATOR, MULTICOLOUR, M12 CONN; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Dimming, Flashing; Lens Diameter:90mm; Product Range:K90 Pro Series; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
SIGNAL INDICATOR, MULTICOLOUR, M12 CONN; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Dimming, Flashing; Lens Diameter:90mm; Product Range:K90 Pro Series; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Indicator, Multicolour, M12 Conn; Module Lens Colour Banner Engineering - 31AJ4328 - Newark, An Avnet Company
Chicago, IL, United States
Signal Indicator, Multicolour, M12 Conn; Module Lens Colour Banner Engineering
31AJ4328
Signal Indicator, Multicolour, M12 Conn; Module Lens Colour Banner Engineering 31AJ4328
SIGNAL INDICATOR, MULTICOLOUR, M12 CONN; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Dimming, Flashing; Lens Diameter:90mm; Product Range:K90 Pro Series; Power Rating:- RoHS Compliant: Yes

SIGNAL INDICATOR, MULTICOLOUR, M12 CONN; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Dimming, Flashing; Lens Diameter:90mm; Product Range:K90 Pro Series; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 31AJ4328
Product Name Signal Indicator, Multicolour, M12 Conn; Module Lens Colour Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details
Pilot Light - 16488 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color White
View Details
R program - RME - Illuminated signal - RMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details