Banner Engineering Corp. Light Module, Flashing/steady, Grn, 70Mm; Module Lens Colour Banner Engineering SG-TL70-G

Description
LIGHT MODULE, FLASHING/STEADY, GRN, 70MM; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:TL70 Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
LIGHT MODULE, FLASHING/STEADY, GRN, 70MM; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:TL70 Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Module, Flashing/steady, Grn, 70Mm; Module Lens Colour Banner Engineering - 76Y7410 - Newark, An Avnet Company
Chicago, IL, United States
Light Module, Flashing/steady, Grn, 70Mm; Module Lens Colour Banner Engineering
76Y7410
Light Module, Flashing/steady, Grn, 70Mm; Module Lens Colour Banner Engineering 76Y7410
LIGHT MODULE, FLASHING/STEADY, GRN, 70MM; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:TL70 Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes

LIGHT MODULE, FLASHING/STEADY, GRN, 70MM; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:TL70 Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 76Y7410
Product Name Light Module, Flashing/steady, Grn, 70Mm; Module Lens Colour Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
Pilot Light - 355674 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color White
View Details