Banner Engineering Corp. K50FLGRYP EZ LIGHT K50FLGRYP

Description
Features: 50 mm Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base Multi-Color and/or Flashing Frequencies: Three, Four or Five Color Models Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design Accessories Available: Cordsets, Brackets and Mounting Solutions
Description
Features: 50 mm Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base Multi-Color and/or Flashing Frequencies: Three, Four or Five Color Models Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design Accessories Available: Cordsets, Brackets and Mounting Solutions

Suppliers

Company
Product
Description
Supplier Links
K50FLGRYP EZ LIGHT - 70167697 - Allied Electronics, Inc.
Fort Worth, TX, USA
K50FLGRYP EZ LIGHT
70167697
K50FLGRYP EZ LIGHT 70167697
Features: 50 mm Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base Multi-Color and/or Flashing Frequencies: Three, Four or Five Color Models Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design Accessories Available: Cordsets, Brackets and Mounting Solutions

Features:

  • 50 mm Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base
  • Multi-Color and/or Flashing Frequencies: Three, Four or Five Color Models
  • Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical)
  • IP67 Rated, Fully Encapsulated Design
  • Accessories Available: Cordsets, Brackets and Mounting Solutions
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70167697
Product Name K50FLGRYP EZ LIGHT
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Panel Mount Indicators - 1713778 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
N program - NME - Illuminated signal - NMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details