Banner Engineering Corp. Panel Indicators, Pilot Lights M18GRY2PQ

Description
LED Panel Indicator Green, Red, Yellow Diffused 10V ~ 30V 40mA Quick Connect
Request a Quote Datasheet
Description
LED Panel Indicator Green, Red, Yellow Diffused 10V ~ 30V 40mA Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2170-M18GRY2PQ-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2170-M18GRY2PQ-ND
Panel Indicators, Pilot Lights 2170-M18GRY2PQ-ND
LED Panel Indicator Green, Red, Yellow Diffused 10V ~ 30V 40mA Quick Connect

LED Panel Indicator Green, Red, Yellow Diffused 10V ~ 30V 40mA Quick Connect

Buy Now Datasheet
Programmable Indicator Light; Module Lens Colour Banner Engineering - 26K9305 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Indicator Light; Module Lens Colour Banner Engineering
26K9305
Programmable Indicator Light; Module Lens Colour Banner Engineering 26K9305
PROGRAMMABLE INDICATOR LIGHT; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:16.5mm; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67RoHS Compliant: Yes

PROGRAMMABLE INDICATOR LIGHT; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:16.5mm; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67RoHS Compliant: Yes

Supplier's Site Datasheet
Indicator; Multi-Color; 18mm Threaded Barrel; Green, Red, Yellow; 4 Pin Euro Pig - 70167317 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator; Multi-Color; 18mm Threaded Barrel; Green, Red, Yellow; 4 Pin Euro Pig
70167317
Indicator; Multi-Color; 18mm Threaded Barrel; Green, Red, Yellow; 4 Pin Euro Pig 70167317
DC-operated general-purpose indicators in 18 mm barrel-style nickel-plated brass housing. Features: Rugged, Cost-Effective and Easy-to-Install Indicators Easy-to-See Operator Guidance and Indication of Equipment Status Compact Devices Are Completely Self-Contained — No Controller Needed Displays Up-to-Three Colors Immune to EMI and RFI Interference

DC-operated general-purpose indicators in 18 mm barrel-style nickel-plated brass housing.
Features:

  • Rugged, Cost-Effective and Easy-to-Install Indicators
  • Easy-to-See Operator Guidance and Indication of Equipment Status
  • Compact Devices Are Completely Self-Contained — No Controller Needed
  • Displays Up-to-Three Colors
  • Immune to EMI and RFI Interference
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2170-M18GRY2PQ-ND 26K9305 70167317
Product Name Panel Indicators, Pilot Lights Programmable Indicator Light; Module Lens Colour Banner Engineering Indicator; Multi-Color; 18mm Threaded Barrel; Green, Red, Yellow; 4 Pin Euro Pig
Lamp Type LED Lamps LED Lamps
LED Color Red; Yellow; Green Multicolor
Terminal Type Quick Connect / Blade Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details
Pilot Light - 140-LW400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 400 volts
View Details
N program - NME - Illuminated signal - NMERT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details