Banner Engineering Corp. Indicator Led Panel 50Mm Green/red/ Yellow 30V; Module Lens Colour Banner Engineering K80LGRYA120Q

Description
INDICATOR LED PANEL 50MM GREEN/RED/ YELLOW 30V; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:130V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:50mm; Product Range:EZ-LIGHT™ Series; Power Rating:-RoHS Compliant: Yes
Datasheet
Description
INDICATOR LED PANEL 50MM GREEN/RED/ YELLOW 30V; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:130V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:50mm; Product Range:EZ-LIGHT™ Series; Power Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator Led Panel 50Mm Green/red/ Yellow 30V; Module Lens Colour Banner Engineering - 06R5552 - Newark, An Avnet Company
Chicago, IL, United States
Indicator Led Panel 50Mm Green/red/ Yellow 30V; Module Lens Colour Banner Engineering
06R5552
Indicator Led Panel 50Mm Green/red/ Yellow 30V; Module Lens Colour Banner Engineering 06R5552
INDICATOR LED PANEL 50MM GREEN/RED/ YELLOW 30V; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:130V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:50mm; Product Range:EZ-LIGHT™ Series; Power Rating:-RoHS Compliant: Yes

INDICATOR LED PANEL 50MM GREEN/RED/ YELLOW 30V; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:130V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:50mm; Product Range:EZ-LIGHT™ Series; Power Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 06R5552
Product Name Indicator Led Panel 50Mm Green/red/ Yellow 30V; Module Lens Colour Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Panel Mount Indicators - 1246397 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Solder Terminals; Faston, solder lug
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4272-ND - DigiKey
Specs
LED Color Red; Red
Rated Current 0.0300 amps
View Details
2 suppliers