Banner Engineering Corp. Signal Indicator, Multicolor, Pigtail Qd; Module Lens Colour Banner Engineering K90PLKQP

Description
SIGNAL INDICATOR, MULTICOLOR, PIGTAIL QD; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Dimming, Flashing; Lens Diameter:90mm; Product Range:K90 Pro Series; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
SIGNAL INDICATOR, MULTICOLOR, PIGTAIL QD; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Dimming, Flashing; Lens Diameter:90mm; Product Range:K90 Pro Series; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Indicator, Multicolor, Pigtail Qd; Module Lens Colour Banner Engineering - 31AJ4329 - Newark, An Avnet Company
Chicago, IL, United States
Signal Indicator, Multicolor, Pigtail Qd; Module Lens Colour Banner Engineering
31AJ4329
Signal Indicator, Multicolor, Pigtail Qd; Module Lens Colour Banner Engineering 31AJ4329
SIGNAL INDICATOR, MULTICOLOR, PIGTAIL QD; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Dimming, Flashing; Lens Diameter:90mm; Product Range:K90 Pro Series; Power Rating:- RoHS Compliant: Yes

SIGNAL INDICATOR, MULTICOLOR, PIGTAIL QD; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Dimming, Flashing; Lens Diameter:90mm; Product Range:K90 Pro Series; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 31AJ4329
Product Name Signal Indicator, Multicolor, Pigtail Qd; Module Lens Colour Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details
Pilot Light - 140-LG120 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 120 volts
View Details
2 suppliers
N program - NML - Illuminated signal - NMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details