Banner Engineering Corp. Indicator/Display SG-TL70-O

Description
TL70 LIGHT MODULE, COLOR: ORANGE(RED YELLOW BLEND), VOLTAGE: 12-30 VDC, ENVIRONMENTAL RATING: IP65, STEADY ON/FLASHING, BLACK HOUSING, (95427). FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TL70 LIGHT MODULE, COLOR: ORANGE(RED YELLOW BLEND), VOLTAGE: 12-30 VDC, ENVIRONMENTAL RATING: IP65, STEADY ON/FLASHING, BLACK HOUSING, (95427). FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator/Display - 70178567 - Radwell International
Willingboro, NJ, United States
Indicator/Display
70178567
Indicator/Display 70178567
TL70 LIGHT MODULE, COLOR: ORANGE(RED YELLOW BLEND), VOLTAGE: 12-30 VDC, ENVIRONMENTAL RATING: IP65, STEADY ON/FLASHING, BLACK HOUSING, (95427). FREE 2 YEAR RADWELL WARRANTY

TL70 LIGHT MODULE, COLOR: ORANGE(RED YELLOW BLEND), VOLTAGE: 12-30 VDC, ENVIRONMENTAL RATING: IP65, STEADY ON/FLASHING, BLACK HOUSING, (95427). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Light Module, Flashing/steady, Org, 70Mm; Module Lens Colour Banner Engineering - 80AC6889 - Newark, An Avnet Company
Chicago, IL, United States
Light Module, Flashing/steady, Org, 70Mm; Module Lens Colour Banner Engineering
80AC6889
Light Module, Flashing/steady, Org, 70Mm; Module Lens Colour Banner Engineering 80AC6889
LIGHT MODULE, FLASHING/STEADY, ORG, 70MM; Module Lens Colour:Orange; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:TL70 Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes

LIGHT MODULE, FLASHING/STEADY, ORG, 70MM; Module Lens Colour:Orange; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:TL70 Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70178567 80AC6889
Product Name Indicator/Display Light Module, Flashing/steady, Org, 70Mm; Module Lens Colour Banner Engineering
LED Color Yellow; Orange
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106515 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL4LB-5-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Pilot Light - 140-LY120 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 120 volts
View Details
Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details