Banner Engineering Corp. Indicator, Led Panel Green/red/yellow, 30V; Module Lens Colour Banner Engineering K80LGRY2NQ

Description
INDICATOR, LED PANEL GREEN/RED/YELLOW, 30V; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:50mm; Product Range:EZ-LIGHT™ Series RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PANEL GREEN/RED/YELLOW, 30V; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:50mm; Product Range:EZ-LIGHT™ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Green/red/yellow, 30V; Module Lens Colour Banner Engineering - 96M3328 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Green/red/yellow, 30V; Module Lens Colour Banner Engineering
96M3328
Indicator, Led Panel Green/red/yellow, 30V; Module Lens Colour Banner Engineering 96M3328
INDICATOR, LED PANEL GREEN/RED/YELLOW, 30V; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:50mm; Product Range:EZ-LIGHT™ Series RoHS Compliant: Yes

INDICATOR, LED PANEL GREEN/RED/YELLOW, 30V; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:50mm; Product Range:EZ-LIGHT™ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 96M3328
Product Name Indicator, Led Panel Green/red/yellow, 30V; Module Lens Colour Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Pilot Light - 365234 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL5LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details