Banner Engineering Corp. Signal Indicator, Multicolour, Cable; Module Lens Colour Banner Engineering K90PLRGB7

Description
SIGNAL INDICATOR, MULTICOLOUR, CABLE; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing; Lens Diameter:90mm; Product Range:K90 Pro Series; Power Rating:-; External Height:87mm RoHS Compliant: Yes
Datasheet
Description
SIGNAL INDICATOR, MULTICOLOUR, CABLE; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing; Lens Diameter:90mm; Product Range:K90 Pro Series; Power Rating:-; External Height:87mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Indicator, Multicolour, Cable; Module Lens Colour Banner Engineering - 31AJ4330 - Newark, An Avnet Company
Chicago, IL, United States
Signal Indicator, Multicolour, Cable; Module Lens Colour Banner Engineering
31AJ4330
Signal Indicator, Multicolour, Cable; Module Lens Colour Banner Engineering 31AJ4330
SIGNAL INDICATOR, MULTICOLOUR, CABLE; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing; Lens Diameter:90mm; Product Range:K90 Pro Series; Power Rating:-; External Height:87mm RoHS Compliant: Yes

SIGNAL INDICATOR, MULTICOLOUR, CABLE; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing; Lens Diameter:90mm; Product Range:K90 Pro Series; Power Rating:-; External Height:87mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 31AJ4330
Product Name Signal Indicator, Multicolour, Cable; Module Lens Colour Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Pilot Light - 1163894 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Green
View Details
Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details
22 mm Plastic Pilot Light - 3PLBR8L-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers