Banner Engineering Corp. Led, Outdoor, Ind, 120Ma, Yellow; Module Lens Colour Banner Engineering K50LDXYXPQ

Description
LED, OUTDOOR, IND, 120mA, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Lens Diameter:50mm; Product Range:-; IP / NEMA Rating:IP67; Power Rating:-; External Height:49.5mm RoHS Compliant: Yes
Datasheet
Description
LED, OUTDOOR, IND, 120mA, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Lens Diameter:50mm; Product Range:-; IP / NEMA Rating:IP67; Power Rating:-; External Height:49.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Outdoor, Ind, 120Ma, Yellow; Module Lens Colour Banner Engineering - 10R5324 - Newark, An Avnet Company
Chicago, IL, United States
Led, Outdoor, Ind, 120Ma, Yellow; Module Lens Colour Banner Engineering
10R5324
Led, Outdoor, Ind, 120Ma, Yellow; Module Lens Colour Banner Engineering 10R5324
LED, OUTDOOR, IND, 120mA, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Lens Diameter:50mm; Product Range:-; IP / NEMA Rating:IP67; Power Rating:-; External Height:49.5mm RoHS Compliant: Yes

LED, OUTDOOR, IND, 120mA, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Lens Diameter:50mm; Product Range:-; IP / NEMA Rating:IP67; Power Rating:-; External Height:49.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 10R5324
Product Name Led, Outdoor, Ind, 120Ma, Yellow; Module Lens Colour Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details
Pilot Light - 365300 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Red
View Details
N program - NML - Illuminated signal - NMLWS/101H -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details