Banner Engineering Corp. Visual Signal Indicator, 24Vdc, Red; Module Lens Colour Banner Engineering TL15R5Q

Description
VISUAL SIGNAL INDICATOR, 24VDC, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:15mm; Product Range:TL15 Series; IP / NEMA Rating:IP65, IP67, IP68; Power Rating:
Datasheet
Description
VISUAL SIGNAL INDICATOR, 24VDC, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:15mm; Product Range:TL15 Series; IP / NEMA Rating:IP65, IP67, IP68; Power Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visual Signal Indicator, 24Vdc, Red; Module Lens Colour Banner Engineering - 32AK8084 - Newark, An Avnet Company
Chicago, IL, United States
Visual Signal Indicator, 24Vdc, Red; Module Lens Colour Banner Engineering
32AK8084
Visual Signal Indicator, 24Vdc, Red; Module Lens Colour Banner Engineering 32AK8084
VISUAL SIGNAL INDICATOR, 24VDC, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:15mm; Product Range:TL15 Series; IP / NEMA Rating:IP65, IP67, IP68; Power Rating:

VISUAL SIGNAL INDICATOR, 24VDC, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:15mm; Product Range:TL15 Series; IP / NEMA Rating:IP65, IP67, IP68; Power Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 32AK8084
Product Name Visual Signal Indicator, 24Vdc, Red; Module Lens Colour Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details
Pilot Light - 101807051 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color White
View Details
N program - NML - Illuminated signal - NMLGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details