Banner Engineering Corp. Status Indicator, Green/red, Npn, 10-30V; Module Lens Colour Banner Engineering S15LGRNQ

Description
STATUS INDICATOR, GREEN/RED, NPN, 10-30V; Module Lens Colour:Green, Red; Supply Voltage VAC:30V; Supply Voltage VDC:10V; Visual Signal Type:Continuous; Lens Diameter:15mm; Product Range:S15L Series; IP / NEMA Rating:IP66, IP67, IP68 RoHS Compliant: Yes
Datasheet
Description
STATUS INDICATOR, GREEN/RED, NPN, 10-30V; Module Lens Colour:Green, Red; Supply Voltage VAC:30V; Supply Voltage VDC:10V; Visual Signal Type:Continuous; Lens Diameter:15mm; Product Range:S15L Series; IP / NEMA Rating:IP66, IP67, IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Status Indicator, Green/red, Npn, 10-30V; Module Lens Colour Banner Engineering - 04AJ7536 - Newark, An Avnet Company
Chicago, IL, United States
Status Indicator, Green/red, Npn, 10-30V; Module Lens Colour Banner Engineering
04AJ7536
Status Indicator, Green/red, Npn, 10-30V; Module Lens Colour Banner Engineering 04AJ7536
STATUS INDICATOR, GREEN/RED, NPN, 10-30V; Module Lens Colour:Green, Red; Supply Voltage VAC:30V; Supply Voltage VDC:10V; Visual Signal Type:Continuous; Lens Diameter:15mm; Product Range:S15L Series; IP / NEMA Rating:IP66, IP67, IP68 RoHS Compliant: Yes

STATUS INDICATOR, GREEN/RED, NPN, 10-30V; Module Lens Colour:Green, Red; Supply Voltage VAC:30V; Supply Voltage VDC:10V; Visual Signal Type:Continuous; Lens Diameter:15mm; Product Range:S15L Series; IP / NEMA Rating:IP66, IP67, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 04AJ7536
Product Name Status Indicator, Green/red, Npn, 10-30V; Module Lens Colour Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details
Pilot Light - 4732287 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Blue
View Details
R program - RME - Illuminated signal - RMEHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details