Banner Engineering Corp. Status Indicator, Green/red, Pnp, 10-30V; Module Lens Colour Banner Engineering S15LGRPQ

Description
STATUS INDICATOR, GREEN/RED, PNP, 10-30V; Module Lens Colour:Green, Red; Supply Voltage VAC:30V; Supply Voltage VDC:10V; Visual Signal Type:Continuous; Lens Diameter:15mm; Product Range:S15L Series; IP / NEMA Rating:IP66, IP67, IP68 RoHS Compliant: Yes
Datasheet
Description
STATUS INDICATOR, GREEN/RED, PNP, 10-30V; Module Lens Colour:Green, Red; Supply Voltage VAC:30V; Supply Voltage VDC:10V; Visual Signal Type:Continuous; Lens Diameter:15mm; Product Range:S15L Series; IP / NEMA Rating:IP66, IP67, IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Status Indicator, Green/red, Pnp, 10-30V; Module Lens Colour Banner Engineering - 04AJ7537 - Newark, An Avnet Company
Chicago, IL, United States
Status Indicator, Green/red, Pnp, 10-30V; Module Lens Colour Banner Engineering
04AJ7537
Status Indicator, Green/red, Pnp, 10-30V; Module Lens Colour Banner Engineering 04AJ7537
STATUS INDICATOR, GREEN/RED, PNP, 10-30V; Module Lens Colour:Green, Red; Supply Voltage VAC:30V; Supply Voltage VDC:10V; Visual Signal Type:Continuous; Lens Diameter:15mm; Product Range:S15L Series; IP / NEMA Rating:IP66, IP67, IP68 RoHS Compliant: Yes

STATUS INDICATOR, GREEN/RED, PNP, 10-30V; Module Lens Colour:Green, Red; Supply Voltage VAC:30V; Supply Voltage VDC:10V; Visual Signal Type:Continuous; Lens Diameter:15mm; Product Range:S15L Series; IP / NEMA Rating:IP66, IP67, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 04AJ7537
Product Name Status Indicator, Green/red, Pnp, 10-30V; Module Lens Colour Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Pilot Light - 140-LY480 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 480 volts
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL4LB-3-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details