Banner Engineering Corp. Panel Indicators, Pilot Lights M18GRYPQ

Description
LED Panel Indicator Green, Red, Yellow Diffused 10V ~ 30V 25mA Quick Connect
Request a Quote Datasheet
Description
LED Panel Indicator Green, Red, Yellow Diffused 10V ~ 30V 25mA Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2170-M18GRYPQ-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2170-M18GRYPQ-ND
Panel Indicators, Pilot Lights 2170-M18GRYPQ-ND
LED Panel Indicator Green, Red, Yellow Diffused 10V ~ 30V 25mA Quick Connect

LED Panel Indicator Green, Red, Yellow Diffused 10V ~ 30V 25mA Quick Connect

Buy Now Datasheet
Programmable Indicator Light; Module Lens Colour Banner Engineering - 78K8523 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Indicator Light; Module Lens Colour Banner Engineering
78K8523
Programmable Indicator Light; Module Lens Colour Banner Engineering 78K8523
PROGRAMMABLE INDICATOR LIGHT; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:16.5mm; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67 RoHS Compliant: Yes

PROGRAMMABLE INDICATOR LIGHT; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:16.5mm; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2170-M18GRYPQ-ND 78K8523
Product Name Panel Indicators, Pilot Lights Programmable Indicator Light; Module Lens Colour Banner Engineering
Lamp Type LED Lamps
LED Color Red; Yellow; Green
Terminal Type Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

22.5 mm Indicator Indicator 800L P-L - 800L-22L20A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details
N program - NME - Illuminated signal - NMEWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details