Banner Engineering Corp. INDICATOR: MULTI COLOR; RED, GREEN, YELLOW; AUDIBLE TONE; LOUD; PNP; 18-30VDC, 2 K50LGRAL1YP

Description
Features: Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base Green Red and Yellow Indication Audible Tone Indication; Two Decibel Levels with Steady or Pulsed Tone Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP50 Rated 18-30 VDC Supply Voltage and PNP Input Accessories Available: Cordsets, Brackets and Mounting Solutions
Description
Features: Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base Green Red and Yellow Indication Audible Tone Indication; Two Decibel Levels with Steady or Pulsed Tone Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP50 Rated 18-30 VDC Supply Voltage and PNP Input Accessories Available: Cordsets, Brackets and Mounting Solutions

Suppliers

Company
Product
Description
Supplier Links
INDICATOR: MULTI COLOR; RED, GREEN, YELLOW; AUDIBLE TONE; LOUD; PNP; 18-30VDC, 2 - 70167602 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR: MULTI COLOR; RED, GREEN, YELLOW; AUDIBLE TONE; LOUD; PNP; 18-30VDC, 2
70167602
INDICATOR: MULTI COLOR; RED, GREEN, YELLOW; AUDIBLE TONE; LOUD; PNP; 18-30VDC, 2 70167602
Features: Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base Green Red and Yellow Indication Audible Tone Indication; Two Decibel Levels with Steady or Pulsed Tone Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP50 Rated 18-30 VDC Supply Voltage and PNP Input Accessories Available: Cordsets, Brackets and Mounting Solutions

Features:

  • Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base
  • Green Red and Yellow Indication
  • Audible Tone Indication; Two Decibel Levels with Steady or Pulsed Tone
  • Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical)
  • IP50 Rated
  • 18-30 VDC Supply Voltage and PNP Input
  • Accessories Available: Cordsets, Brackets and Mounting Solutions
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70167602
Product Name INDICATOR: MULTI COLOR; RED, GREEN, YELLOW; AUDIBLE TONE; LOUD; PNP; 18-30VDC, 2
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL7LB-4-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details