Banner Engineering Corp. Panel Indicators, Pilot Lights T8LGRXPQP

Description
"LED Panel Indicator Green, Red Diffused 10V ~ 30V 20mA Wire Leads - 6"" (152.40mm)"
Request a Quote Datasheet
Description
"LED Panel Indicator Green, Red Diffused 10V ~ 30V 20mA Wire Leads - 6"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2170-T8LGRXPQP-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2170-T8LGRXPQP-ND
Panel Indicators, Pilot Lights 2170-T8LGRXPQP-ND
"LED Panel Indicator Green, Red Diffused 10V ~ 30V 20mA Wire Leads - 6"" (152.40mm)"

"LED Panel Indicator Green, Red Diffused 10V ~ 30V 20mA Wire Leads - 6"" (152.40mm)"

Buy Now Datasheet
Indicator, Led Panel 16.3Mm Green/red, 30V; Module Lens Colour Banner Engineering - 51M6672 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel 16.3Mm Green/red, 30V; Module Lens Colour Banner Engineering
51M6672
Indicator, Led Panel 16.3Mm Green/red, 30V; Module Lens Colour Banner Engineering 51M6672
INDICATOR, LED PANEL 16.3MM GREEN/RED, 30V; Module Lens Colour:Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:16.3mm; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67 RoHS Compliant: Yes

INDICATOR, LED PANEL 16.3MM GREEN/RED, 30V; Module Lens Colour:Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:16.3mm; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2170-T8LGRXPQP-ND 51M6672
Product Name Panel Indicators, Pilot Lights Indicator, Led Panel 16.3Mm Green/red, 30V; Module Lens Colour Banner Engineering
Lamp Type LED Lamps
LED Color Red; Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details
22.5 mm Indicator Indicator 800L P-L - 800L-22L24B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
R program - RML - Illuminated signal - RMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details