Banner Engineering Corp. Panel Indicator, Red/green, 30V; Led Color Banner Engineering K90LGRPQ

Description
PANEL INDICATOR, RED/GREEN, 30V; LED Color:Green, Red; Mounting Hole Dia:30mm; Forward Current / Color:-; Operating Voltage / Color:R 30V, G 30V; Luminous Intensity / Color:-; IP / NEMA Rating:IP67; Product Range:EZ-LIGHT K90 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED/GREEN, 30V; LED Color:Green, Red; Mounting Hole Dia:30mm; Forward Current / Color:-; Operating Voltage / Color:R 30V, G 30V; Luminous Intensity / Color:-; IP / NEMA Rating:IP67; Product Range:EZ-LIGHT K90 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red/green, 30V; Led Color Banner Engineering - 16AC3621 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red/green, 30V; Led Color Banner Engineering
16AC3621
Panel Indicator, Red/green, 30V; Led Color Banner Engineering 16AC3621
PANEL INDICATOR, RED/GREEN, 30V; LED Color:Green, Red; Mounting Hole Dia:30mm; Forward Current / Color:-; Operating Voltage / Color:R 30V, G 30V; Luminous Intensity / Color:-; IP / NEMA Rating:IP67; Product Range:EZ-LIGHT K90 Series RoHS Compliant: Yes

PANEL INDICATOR, RED/GREEN, 30V; LED Color:Green, Red; Mounting Hole Dia:30mm; Forward Current / Color:-; Operating Voltage / Color:R 30V, G 30V; Luminous Intensity / Color:-; IP / NEMA Rating:IP67; Product Range:EZ-LIGHT K90 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 16AC3621
Product Name Panel Indicator, Red/green, 30V; Led Color Banner Engineering
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details
Pilot Light - 923039 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color White
Rated Voltage 120 volts
View Details