Banner Engineering Corp. K50FLGRYP EZ LIGHT K50FLGRYPQ

Description
Features: 50 mm Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base Multi-Color and/or Flashing Frequencies: Three, Four or Five Color Models Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design Accessories Available: Cordsets, Brackets and Mounting Solutions
Description
Features: 50 mm Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base Multi-Color and/or Flashing Frequencies: Three, Four or Five Color Models Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design Accessories Available: Cordsets, Brackets and Mounting Solutions

Suppliers

Company
Product
Description
Supplier Links
K50FLGRYP EZ LIGHT - 70167698 - Allied Electronics, Inc.
Fort Worth, TX, USA
K50FLGRYP EZ LIGHT
70167698
K50FLGRYP EZ LIGHT 70167698
Features: 50 mm Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base Multi-Color and/or Flashing Frequencies: Three, Four or Five Color Models Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design Accessories Available: Cordsets, Brackets and Mounting Solutions

Features:

  • 50 mm Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base
  • Multi-Color and/or Flashing Frequencies: Three, Four or Five Color Models
  • Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical)
  • IP67 Rated, Fully Encapsulated Design
  • Accessories Available: Cordsets, Brackets and Mounting Solutions
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70167698
Product Name K50FLGRYP EZ LIGHT
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Height 55.88 mm (2.2 inch)
View Details
Pilot Light - 923039 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color White
Rated Voltage 120 volts
View Details