Banner Engineering Corp. Status Indicator, Green/red, Npn, 10-30V; Module Lens Colour Banner Engineering S15LGYNQ

Description
STATUS INDICATOR, GREEN/RED, NPN, 10-30V; Module Lens Colour:Green, Yellow; Supply Voltage VAC:30V; Supply Voltage VDC:10V; Visual Signal Type:Continuous; Lens Diameter:15mm; Product Range:S15L Series; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
STATUS INDICATOR, GREEN/RED, NPN, 10-30V; Module Lens Colour:Green, Yellow; Supply Voltage VAC:30V; Supply Voltage VDC:10V; Visual Signal Type:Continuous; Lens Diameter:15mm; Product Range:S15L Series; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Status Indicator, Green/red, Npn, 10-30V; Module Lens Colour Banner Engineering - 04AJ7538 - Newark, An Avnet Company
Chicago, IL, United States
Status Indicator, Green/red, Npn, 10-30V; Module Lens Colour Banner Engineering
04AJ7538
Status Indicator, Green/red, Npn, 10-30V; Module Lens Colour Banner Engineering 04AJ7538
STATUS INDICATOR, GREEN/RED, NPN, 10-30V; Module Lens Colour:Green, Yellow; Supply Voltage VAC:30V; Supply Voltage VDC:10V; Visual Signal Type:Continuous; Lens Diameter:15mm; Product Range:S15L Series; Power Rating:- RoHS Compliant: Yes

STATUS INDICATOR, GREEN/RED, NPN, 10-30V; Module Lens Colour:Green, Yellow; Supply Voltage VAC:30V; Supply Voltage VDC:10V; Visual Signal Type:Continuous; Lens Diameter:15mm; Product Range:S15L Series; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 04AJ7538
Product Name Status Indicator, Green/red, Npn, 10-30V; Module Lens Colour Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

PCB LED Indicators - 1717478 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Green, red
View Details
R program - RML - Illuminated signal - RMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Panel
View Details
Indicator - UB01KW035C-CC - NKK Switches
Specs
LED Color Red
Rated Voltage 1.85 volts
Rated Current 0.0300 amps
View Details
4 suppliers