Banner Engineering Corp. INDICATOR; MULTI COLOR; GREEN, RED, YELLOW; 2M CABLE; 10-30VDC; PNP T30GRYP

Description
Features: T-Style Thermoplastic Housing with 30 mm Threaded Lens Mount Multi-Color and/or Flashing Frequencies Up to Three Colors in One Housing Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design 10-30 VDC Supply Voltage and PNP Input Accessories Available: Cordsets, Brackets and Mounting Solutions
Description
Features: T-Style Thermoplastic Housing with 30 mm Threaded Lens Mount Multi-Color and/or Flashing Frequencies Up to Three Colors in One Housing Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design 10-30 VDC Supply Voltage and PNP Input Accessories Available: Cordsets, Brackets and Mounting Solutions

Suppliers

Company
Product
Description
Supplier Links
INDICATOR; MULTI COLOR; GREEN, RED, YELLOW; 2M CABLE; 10-30VDC; PNP - 70167583 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR; MULTI COLOR; GREEN, RED, YELLOW; 2M CABLE; 10-30VDC; PNP
70167583
INDICATOR; MULTI COLOR; GREEN, RED, YELLOW; 2M CABLE; 10-30VDC; PNP 70167583
Features: T-Style Thermoplastic Housing with 30 mm Threaded Lens Mount Multi-Color and/or Flashing Frequencies Up to Three Colors in One Housing Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design 10-30 VDC Supply Voltage and PNP Input Accessories Available: Cordsets, Brackets and Mounting Solutions

Features:

  • T-Style Thermoplastic Housing with 30 mm Threaded Lens Mount
  • Multi-Color and/or Flashing Frequencies
  • Up to Three Colors in One Housing
  • Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical)
  • IP67 Rated, Fully Encapsulated Design
  • 10-30 VDC Supply Voltage and PNP Input
  • Accessories Available: Cordsets, Brackets and Mounting Solutions
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70167583
Product Name INDICATOR; MULTI COLOR; GREEN, RED, YELLOW; 2M CABLE; 10-30VDC; PNP
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 2PSR - 2ASL4LB-2-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details