Banner Engineering Corp. Visual Signal Indicator, 24Vdc, Green; Module Lens Colour Banner Engineering TL15G4Q

Description
VISUAL SIGNAL INDICATOR, 24VDC, GREEN; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:15mm; Product Range:TL15 Series; IP / NEMA Rating:IP65, IP67, IP68; Power Rating:
Datasheet
Description
VISUAL SIGNAL INDICATOR, 24VDC, GREEN; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:15mm; Product Range:TL15 Series; IP / NEMA Rating:IP65, IP67, IP68; Power Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visual Signal Indicator, 24Vdc, Green; Module Lens Colour Banner Engineering - 32AK8080 - Newark, An Avnet Company
Chicago, IL, United States
Visual Signal Indicator, 24Vdc, Green; Module Lens Colour Banner Engineering
32AK8080
Visual Signal Indicator, 24Vdc, Green; Module Lens Colour Banner Engineering 32AK8080
VISUAL SIGNAL INDICATOR, 24VDC, GREEN; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:15mm; Product Range:TL15 Series; IP / NEMA Rating:IP65, IP67, IP68; Power Rating:

VISUAL SIGNAL INDICATOR, 24VDC, GREEN; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:15mm; Product Range:TL15 Series; IP / NEMA Rating:IP65, IP67, IP68; Power Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 32AK8080
Product Name Visual Signal Indicator, 24Vdc, Green; Module Lens Colour Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3SL-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type Surface
View Details
Indicator - LB01KW01-01-JC - NKK Switches
Specs
LED Color Red
Rated Voltage 110 volts
Rated Current 0.0015 amps
View Details
4 suppliers