Banner Engineering Corp. INDICATOR; MULTI COLOR; LIGHT;GREEN, RED, YELLOW; 8MM HOUSING; 2M CORD; 10-30VDC T18GRYP

Description
Features: T-Style Thermoplastic Housing with 18 mm Threaded Lens Mount Up to Three Colors in One Housing Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design 10-30 VDC Supply Voltage and PNP Input Accessories Available: Cordsets, Brackets and Mounting Solutions
Description
Features: T-Style Thermoplastic Housing with 18 mm Threaded Lens Mount Up to Three Colors in One Housing Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design 10-30 VDC Supply Voltage and PNP Input Accessories Available: Cordsets, Brackets and Mounting Solutions

Suppliers

Company
Product
Description
Supplier Links
INDICATOR; MULTI COLOR; LIGHT;GREEN, RED, YELLOW; 8MM HOUSING; 2M CORD; 10-30VDC - 70167573 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR; MULTI COLOR; LIGHT;GREEN, RED, YELLOW; 8MM HOUSING; 2M CORD; 10-30VDC
70167573
INDICATOR; MULTI COLOR; LIGHT;GREEN, RED, YELLOW; 8MM HOUSING; 2M CORD; 10-30VDC 70167573
Features: T-Style Thermoplastic Housing with 18 mm Threaded Lens Mount Up to Three Colors in One Housing Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design 10-30 VDC Supply Voltage and PNP Input Accessories Available: Cordsets, Brackets and Mounting Solutions

Features:

  • T-Style Thermoplastic Housing with 18 mm Threaded Lens Mount
  • Up to Three Colors in One Housing
  • Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical)
  • IP67 Rated, Fully Encapsulated Design
  • 10-30 VDC Supply Voltage and PNP Input
  • Accessories Available: Cordsets, Brackets and Mounting Solutions
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70167573
Product Name INDICATOR; MULTI COLOR; LIGHT;GREEN, RED, YELLOW; 8MM HOUSING; 2M CORD; 10-30VDC
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details
Indicator Light 800L P-L - 800L-12L24C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
LED Color Clear
View Details
2 suppliers
N program - NME - Illuminated signal - NMEGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details