Banner Engineering Corp. Light Mod, Flash/steady, Multiclr, 70Mm; Module Lens Colour Banner Engineering SG-TL70-RGB14

Description
LIGHT MOD, FLASH/STEADY, MULTICLR, 70MM; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:TL70 Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
LIGHT MOD, FLASH/STEADY, MULTICLR, 70MM; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:TL70 Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Mod, Flash/steady, Multiclr, 70Mm; Module Lens Colour Banner Engineering - 80AC1572 - Newark, An Avnet Company
Chicago, IL, United States
Light Mod, Flash/steady, Multiclr, 70Mm; Module Lens Colour Banner Engineering
80AC1572
Light Mod, Flash/steady, Multiclr, 70Mm; Module Lens Colour Banner Engineering 80AC1572
LIGHT MOD, FLASH/STEADY, MULTICLR, 70MM; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:TL70 Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes

LIGHT MOD, FLASH/STEADY, MULTICLR, 70MM; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:TL70 Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 80AC1572
Product Name Light Mod, Flash/steady, Multiclr, 70Mm; Module Lens Colour Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-415-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details
Pilot Light - 12442 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Red
View Details