Banner Engineering Corp. INDICATOR; MULTI COLOR; 30MM DOME; LIGHT; GREEN, RED, YELLOW; 2M CORD; 10-30VDC; K30LGRYP

Description
Features: 30 mm Dome-Shaped Thermoplastic Housing with 22.5 mm Threaded Mounting Up to Three Colors in One Housing Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design 10-30 VDC Supply Voltage and PNP Input Accessories Available: Cordsets, Brackets and Mounting Solutions
Description
Features: 30 mm Dome-Shaped Thermoplastic Housing with 22.5 mm Threaded Mounting Up to Three Colors in One Housing Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design 10-30 VDC Supply Voltage and PNP Input Accessories Available: Cordsets, Brackets and Mounting Solutions

Suppliers

Company
Product
Description
Supplier Links
INDICATOR; MULTI COLOR; 30MM DOME; LIGHT; GREEN, RED, YELLOW; 2M CORD; 10-30VDC; - 70167575 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR; MULTI COLOR; 30MM DOME; LIGHT; GREEN, RED, YELLOW; 2M CORD; 10-30VDC;
70167575
INDICATOR; MULTI COLOR; 30MM DOME; LIGHT; GREEN, RED, YELLOW; 2M CORD; 10-30VDC; 70167575
Features: 30 mm Dome-Shaped Thermoplastic Housing with 22.5 mm Threaded Mounting Up to Three Colors in One Housing Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design 10-30 VDC Supply Voltage and PNP Input Accessories Available: Cordsets, Brackets and Mounting Solutions

Features:

  • 30 mm Dome-Shaped Thermoplastic Housing with 22.5 mm Threaded Mounting
  • Up to Three Colors in One Housing
  • Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical)
  • IP67 Rated, Fully Encapsulated Design
  • 10-30 VDC Supply Voltage and PNP Input
  • Accessories Available: Cordsets, Brackets and Mounting Solutions
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70167575
Product Name INDICATOR; MULTI COLOR; 30MM DOME; LIGHT; GREEN, RED, YELLOW; 2M CORD; 10-30VDC;
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Pilot Light - 929095 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Green
View Details
Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL8LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details