Banner Engineering Corp. Flush Mount Indicator Lights K50FL General Purpose EZ-LIGHT

Description
Overview Flat pack mounting allows the DC-operated K50FL indicators to be mounted on any flat surface Rugged, cost-effective and easy-to-install indicators Low power consumption LED design will provide years of reliable service Fully encapsulated IP67, IP69K Illuminated dome provides easy-to-see operator guidance and indication of equipment status Compact devices are completely self-contained - no controller needed 18 to 30V dc operation Displays up to three colors Immune to EMI and RFI interference
Datasheet
Description
Overview Flat pack mounting allows the DC-operated K50FL indicators to be mounted on any flat surface Rugged, cost-effective and easy-to-install indicators Low power consumption LED design will provide years of reliable service Fully encapsulated IP67, IP69K Illuminated dome provides easy-to-see operator guidance and indication of equipment status Compact devices are completely self-contained - no controller needed 18 to 30V dc operation Displays up to three colors Immune to EMI and RFI interference
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flush Mount Indicator Lights - K50FL General Purpose EZ-LIGHT - Banner Engineering Corp.
Minneapolis, MN, USA
Flush Mount Indicator Lights
K50FL General Purpose EZ-LIGHT
Flush Mount Indicator Lights K50FL General Purpose EZ-LIGHT
Overview Flat pack mounting allows the DC-operated K50FL indicators to be mounted on any flat surface Rugged, cost-effective and easy-to-install indicators Low power consumption LED design will provide years of reliable service Fully encapsulated IP67, IP69K Illuminated dome provides easy-to-see operator guidance and indication of equipment status Compact devices are completely self-contained - no controller needed 18 to 30V dc operation Displays up to three colors Immune to EMI and RFI interference

Overview


Flat pack mounting allows the DC-operated K50FL indicators to be mounted on any flat surface



  • Rugged, cost-effective and easy-to-install indicators
  • Low power consumption LED design will provide years of reliable service
  • Fully encapsulated IP67, IP69K
  • Illuminated dome provides easy-to-see operator guidance and indication of equipment status
  • Compact devices are completely self-contained - no controller needed
  • 18 to 30V dc operation
  • Displays up to three colors
  • Immune to EMI and RFI interference
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Pilot Lights and Indicator Lights
Product Number K50FL General Purpose EZ-LIGHT
Product Name Flush Mount Indicator Lights
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator - LB03KW01-05-BJ - NKK Switches
Specs
LED Color White
Voltage type AC AC
Rated Voltage 5 volts
View Details
4 suppliers
Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
PCBA, AV1-LED, 24VDC - K2005695A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Pilot Light - 355123 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Red
View Details