Banner Engineering Corp. T-Style Mount Indicator Lights T8L General Purpose EZ-LIGHT

Description
Overview DC-operated general-purpose indicators in 8 mm T-style polycarbonate housing Rugged, cost-effective and easy-to-install indicators Easy-to-see operator guidance and indication of equipment status Compact devices are completely self-contained - no controller needed Displays two colors Immune to EMI and RFI interference
Datasheet
Description
Overview DC-operated general-purpose indicators in 8 mm T-style polycarbonate housing Rugged, cost-effective and easy-to-install indicators Easy-to-see operator guidance and indication of equipment status Compact devices are completely self-contained - no controller needed Displays two colors Immune to EMI and RFI interference
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-Style Mount Indicator Lights - T8L General Purpose EZ-LIGHT - Banner Engineering Corp.
Minneapolis, MN, USA
T-Style Mount Indicator Lights
T8L General Purpose EZ-LIGHT
T-Style Mount Indicator Lights T8L General Purpose EZ-LIGHT
Overview DC-operated general-purpose indicators in 8 mm T-style polycarbonate housing Rugged, cost-effective and easy-to-install indicators Easy-to-see operator guidance and indication of equipment status Compact devices are completely self-contained - no controller needed Displays two colors Immune to EMI and RFI interference

Overview


DC-operated general-purpose indicators in 8 mm T-style polycarbonate housing



  • Rugged, cost-effective and easy-to-install indicators
  • Easy-to-see operator guidance and indication of equipment status
  • Compact devices are completely self-contained - no controller needed
  • Displays two colors
  • Immune to EMI and RFI interference
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Pilot Lights and Indicator Lights
Product Number T8L General Purpose EZ-LIGHT
Product Name T-Style Mount Indicator Lights
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL6LB-3-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details