Banner Engineering Corp. Led, Outdoor, Indicator, 120Ma, Red/yellow/green; Module Lens Colour Banner Engineering K50LDGRYNQ

Description
LED, OUTDOOR, INDICATOR, 120mA, RED/YELLOW/GREEN; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Lens Diameter:50mm; Product Range:-; IP / NEMA Rating:IP67; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
LED, OUTDOOR, INDICATOR, 120mA, RED/YELLOW/GREEN; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Lens Diameter:50mm; Product Range:-; IP / NEMA Rating:IP67; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Outdoor, Indicator, 120Ma, Red/yellow/green; Module Lens Colour Banner Engineering - 10R5321 - Newark, An Avnet Company
Chicago, IL, United States
Led, Outdoor, Indicator, 120Ma, Red/yellow/green; Module Lens Colour Banner Engineering
10R5321
Led, Outdoor, Indicator, 120Ma, Red/yellow/green; Module Lens Colour Banner Engineering 10R5321
LED, OUTDOOR, INDICATOR, 120mA, RED/YELLOW/GREEN; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Lens Diameter:50mm; Product Range:-; IP / NEMA Rating:IP67; Power Rating:- RoHS Compliant: Yes

LED, OUTDOOR, INDICATOR, 120mA, RED/YELLOW/GREEN; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Lens Diameter:50mm; Product Range:-; IP / NEMA Rating:IP67; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Indicator/Display - 10865379 - Radwell International
Willingboro, NJ, United States
Indicator/Display
10865379
Indicator/Display 10865379
79724 - K50 SERIES EZ-LIGHT DAYLIGHT VISIBLE 3-COLOR INDICATOR; VOLTAGE: 15-30 V DC; HOUSING: POLYCARBONATE; IP67; INPUT: NPN; COLORS: GREEN RED YELLOW; EURO 4-PIN QUICK-DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

79724 - K50 SERIES EZ-LIGHT DAYLIGHT VISIBLE 3-COLOR INDICATOR; VOLTAGE: 15-30 V DC; HOUSING: POLYCARBONATE; IP67; INPUT: NPN; COLORS: GREEN RED YELLOW; EURO 4-PIN QUICK-DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 10R5321 10865379
Product Name Led, Outdoor, Indicator, 120Ma, Red/yellow/green; Module Lens Colour Banner Engineering Indicator/Display
LED Color Red; Yellow; Green
Unlock Full Specs
to access all available technical data

Similar Products

MSL MicroStat Status Indicators - MSL1-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Clear
Terminal Type 3/4-Inch Pipe,Surface
View Details
22mm Illuminated Projecting Push Button - 2ALP6LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details