Banner Engineering Corp. Panel Indicators, Pilot Lights M18GRY2NQ

Description
LED Panel Indicator Green, Red, Yellow 10V ~ 30V 40mA Quick Connect
Request a Quote Datasheet
Description
LED Panel Indicator Green, Red, Yellow 10V ~ 30V 40mA Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2170-M18GRY2NQ-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2170-M18GRY2NQ-ND
Panel Indicators, Pilot Lights 2170-M18GRY2NQ-ND
LED Panel Indicator Green, Red, Yellow 10V ~ 30V 40mA Quick Connect

LED Panel Indicator Green, Red, Yellow 10V ~ 30V 40mA Quick Connect

Buy Now Datasheet
Programmable Indicator Light; Module Lens Colour Banner Engineering - 20M0542 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Indicator Light; Module Lens Colour Banner Engineering
20M0542
Programmable Indicator Light; Module Lens Colour Banner Engineering 20M0542
PROGRAMMABLE INDICATOR LIGHT; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:16.5mm; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67RoHS Compliant: Yes

PROGRAMMABLE INDICATOR LIGHT; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:16.5mm; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67RoHS Compliant: Yes

Supplier's Site Datasheet
Indicator/Display - 3136698 - Radwell International
Willingboro, NJ, United States
Indicator/Display
3136698
Indicator/Display 3136698
74908 - M18 SERIES EZ-LIGHT: 3-COLOR MULTI-FUNCTION INDICATOR; VOLTAGE: 10-30 V DC; HOUSING: NICKEL-PLATED BRASS; INPUT: NPN; COLORS: GREEN RED YELLOW; M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

74908 - M18 SERIES EZ-LIGHT: 3-COLOR MULTI-FUNCTION INDICATOR; VOLTAGE: 10-30 V DC; HOUSING: NICKEL-PLATED BRASS; INPUT: NPN; COLORS: GREEN RED YELLOW; M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2170-M18GRY2NQ-ND 20M0542 3136698
Product Name Panel Indicators, Pilot Lights Programmable Indicator Light; Module Lens Colour Banner Engineering Indicator/Display
Lamp Type LED Lamps
LED Color Red; Yellow; Green Red; Yellow; Green
Terminal Type Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1302263 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
22 mm LED Metal Pilot Light - 2PLB8LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
Pilot Light - 163226416 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 120 volts
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details