LIGHT MODULE, FLASHING/STEADY, WHT, 70MM; Module Lens Colour:White; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:TL70 Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 80AC5128 |
| Product Name | Light Module, Flashing/steady, Wht, 70Mm; Module Lens Colour Banner Engineering |