Banner Engineering Corp. Indicator Led Panel 30Mm Green/red/ Yellow 30V; Module Lens Colour Banner Engineering K30LGRYNQ

Description
INDICATOR LED PANEL 30MM GREEN/RED/ YELLOW 30V; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:30mm; Product Range:EZ-LIGHT™ Series; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
INDICATOR LED PANEL 30MM GREEN/RED/ YELLOW 30V; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:30mm; Product Range:EZ-LIGHT™ Series; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator Led Panel 30Mm Green/red/ Yellow 30V; Module Lens Colour Banner Engineering - 06R5551 - Newark, An Avnet Company
Chicago, IL, United States
Indicator Led Panel 30Mm Green/red/ Yellow 30V; Module Lens Colour Banner Engineering
06R5551
Indicator Led Panel 30Mm Green/red/ Yellow 30V; Module Lens Colour Banner Engineering 06R5551
INDICATOR LED PANEL 30MM GREEN/RED/ YELLOW 30V; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:30mm; Product Range:EZ-LIGHT™ Series; Power Rating:- RoHS Compliant: Yes

INDICATOR LED PANEL 30MM GREEN/RED/ YELLOW 30V; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:30mm; Product Range:EZ-LIGHT™ Series; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 06R5551
Product Name Indicator Led Panel 30Mm Green/red/ Yellow 30V; Module Lens Colour Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-421-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Panel Mount Indicators - 1329101 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details