Banner Engineering Corp. INDICATOR; LIGHT; DAYLIGHT VISISBLE; LED; GREEN; 2M CABLE; PNP; 18-30VDC K50LDXGXP

Description
Features: 50 mm Diameter with Flat Profile and 30 mm Threaded Mounting Base Intense Levels of Light Output for Outdoor Applications Up to Three Colors in One Housing Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design 18-30 VDC Supply Voltage and PNP Input Accessories Available: Cordsets, Brackets and Mounting Solutions Sun Shield Available for Enhanced Visibility in Bright Desert Sun
Description
Features: 50 mm Diameter with Flat Profile and 30 mm Threaded Mounting Base Intense Levels of Light Output for Outdoor Applications Up to Three Colors in One Housing Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design 18-30 VDC Supply Voltage and PNP Input Accessories Available: Cordsets, Brackets and Mounting Solutions Sun Shield Available for Enhanced Visibility in Bright Desert Sun

Suppliers

Company
Product
Description
Supplier Links
INDICATOR; LIGHT; DAYLIGHT VISISBLE; LED; GREEN; 2M CABLE; PNP; 18-30VDC - 70167611 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR; LIGHT; DAYLIGHT VISISBLE; LED; GREEN; 2M CABLE; PNP; 18-30VDC
70167611
INDICATOR; LIGHT; DAYLIGHT VISISBLE; LED; GREEN; 2M CABLE; PNP; 18-30VDC 70167611
Features: 50 mm Diameter with Flat Profile and 30 mm Threaded Mounting Base Intense Levels of Light Output for Outdoor Applications Up to Three Colors in One Housing Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design 18-30 VDC Supply Voltage and PNP Input Accessories Available: Cordsets, Brackets and Mounting Solutions Sun Shield Available for Enhanced Visibility in Bright Desert Sun

Features:

  • 50 mm Diameter with Flat Profile and 30 mm Threaded Mounting Base
  • Intense Levels of Light Output for Outdoor Applications
  • Up to Three Colors in One Housing
  • Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical)
  • IP67 Rated, Fully Encapsulated Design
  • 18-30 VDC Supply Voltage and PNP Input
  • Accessories Available: Cordsets, Brackets and Mounting Solutions
  • Sun Shield Available for Enhanced Visibility in Bright Desert Sun
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70167611
Product Name INDICATOR; LIGHT; DAYLIGHT VISISBLE; LED; GREEN; 2M CABLE; PNP; 18-30VDC
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Pilot Light - 10750482 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
LED Color White
View Details
Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details
22mm Illuminated Projecting Push Button - 2ALP8LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details