Banner Engineering Corp. Programmable Indicator Light; Module Lens Colour Banner Engineering T30GRY2NQ

Description
PROGRAMMABLE INDICATOR LIGHT; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Description
PROGRAMMABLE INDICATOR LIGHT; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Programmable Indicator Light, part number 20M0543, is designed for use with sensors and operates on a supply voltage of 10 to 30 V DC, with a maximum current of 20 mA. It features a polycarbonate/ABS alloy housing and a thermoplastic diffuser, providing an IP67 environmental rating, making it suitable for harsh conditions. The indicator light can display multiple colors, including green and yellow, when connected to discrete outputs of 3-wire or 4-wire sensors. The input response time is 1 ms maximum, ensuring quick visual feedback. The device is not intended for personnel protection applications due to the lack of self-checking redundant circuitry. This product is RoHS compliant and is part of the EZ-LIGHT,Ñ¢ series, which offers flexibility in visual signaling with options for flashing or steady indications.

Datasheet Summary
Powered by GS/AI

The Programmable Indicator Light, part number 20M0543, is designed for use with sensors and operates on a supply voltage of 10 to 30 V DC, with a maximum current of 20 mA. It features a polycarbonate/ABS alloy housing and a thermoplastic diffuser, providing an IP67 environmental rating, making it suitable for harsh conditions. The indicator light can display multiple colors, including green and yellow, when connected to discrete outputs of 3-wire or 4-wire sensors. The input response time is 1 ms maximum, ensuring quick visual feedback. The device is not intended for personnel protection applications due to the lack of self-checking redundant circuitry. This product is RoHS compliant and is part of the EZ-LIGHT,Ñ¢ series, which offers flexibility in visual signaling with options for flashing or steady indications.

Suppliers

Company
Product
Description
Supplier Links
Programmable Indicator Light; Module Lens Colour Banner Engineering - 20M0543 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Indicator Light; Module Lens Colour Banner Engineering
20M0543
Programmable Indicator Light; Module Lens Colour Banner Engineering 20M0543
PROGRAMMABLE INDICATOR LIGHT; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67 RoHS Compliant: Yes

PROGRAMMABLE INDICATOR LIGHT; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 20M0543
Product Name Programmable Indicator Light; Module Lens Colour Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 2PSR - 2ASL4LB-2-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details