Banner Engineering Corp. Lightmod, Flash/steady, Grn/red/yel/70Mm; Module Lens Colour Banner Engineering SG-TL70-GYR

Description
LIGHTMOD, FLASH/STEADY, GRN/RED/YEL/70MM; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:TL70 Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
LIGHTMOD, FLASH/STEADY, GRN/RED/YEL/70MM; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:TL70 Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightmod, Flash/steady, Grn/red/yel/70Mm; Module Lens Colour Banner Engineering - 80AC7303 - Newark, An Avnet Company
Chicago, IL, United States
Lightmod, Flash/steady, Grn/red/yel/70Mm; Module Lens Colour Banner Engineering
80AC7303
Lightmod, Flash/steady, Grn/red/yel/70Mm; Module Lens Colour Banner Engineering 80AC7303
LIGHTMOD, FLASH/STEADY, GRN/RED/YEL/70MM; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:TL70 Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes

LIGHTMOD, FLASH/STEADY, GRN/RED/YEL/70MM; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:TL70 Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Pilot Light - 60139159 - Radwell International
Willingboro, NJ, United States
Pilot Light
60139159
Pilot Light 60139159
LIGHT MODULE, TL70 SERIES, GREEN/YELLOW/RED, 12-30 V DC, IP65, STEADY ON/FLASHING, BLACK HOUSING, 96127. FREE 2 YEAR RADWELL WARRANTY

LIGHT MODULE, TL70 SERIES, GREEN/YELLOW/RED, 12-30 V DC, IP65, STEADY ON/FLASHING, BLACK HOUSING, 96127. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 80AC7303 60139159
Product Name Lightmod, Flash/steady, Grn/red/yel/70Mm; Module Lens Colour Banner Engineering Pilot Light
LED Color Yellow; Green
Unlock Full Specs
to access all available technical data

Similar Products

22 mm LED Metal Pilot Light - 2PLB3LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
2 suppliers
Panel Indicators, Pilot Lights - 360-3159-ND - DigiKey
Specs
Lamp Type Incandescent Lamps
Rated Voltage 24 volts
Rated Current 0.0250 amps
View Details
2 suppliers
Panel Mount Indicators - 1301075 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details