Banner Engineering Corp. Panel Indicators, Pilot Lights S22L2SRGB7T

Description
LED Panel Indicator Blue, Green, Red, White - Cool, Yellow Diffused 10V ~ 30V 70mA Screw Terminal
Request a Quote Datasheet
Description
LED Panel Indicator Blue, Green, Red, White - Cool, Yellow Diffused 10V ~ 30V 70mA Screw Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2170-S22L2SRGB7T-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2170-S22L2SRGB7T-ND
Panel Indicators, Pilot Lights 2170-S22L2SRGB7T-ND
LED Panel Indicator Blue, Green, Red, White - Cool, Yellow Diffused 10V ~ 30V 70mA Screw Terminal

LED Panel Indicator Blue, Green, Red, White - Cool, Yellow Diffused 10V ~ 30V 70mA Screw Terminal

Buy Now Datasheet
Prog Panel Indicator, Multicolor, 30V; Mounting Hole Dia Banner Engineering - 67AC7062 - Newark, An Avnet Company
Chicago, IL, United States
Prog Panel Indicator, Multicolor, 30V; Mounting Hole Dia Banner Engineering
67AC7062
Prog Panel Indicator, Multicolor, 30V; Mounting Hole Dia Banner Engineering 67AC7062
PROG PANEL INDICATOR, MULTICOLOR, 30V; Mounting Hole Dia:22mm; Forward Current / Color:-; Operating Voltage / Color:-; Luminous Intensity / Color:-; IP / NEMA Rating:IP00, IP66, IP67, IP69; Product Range:S22 Pro Series; MSL:- RoHS Compliant: Yes

PROG PANEL INDICATOR, MULTICOLOR, 30V; Mounting Hole Dia:22mm; Forward Current / Color:-; Operating Voltage / Color:-; Luminous Intensity / Color:-; IP / NEMA Rating:IP00, IP66, IP67, IP69; Product Range:S22 Pro Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2170-S22L2SRGB7T-ND 67AC7062
Product Name Panel Indicators, Pilot Lights Prog Panel Indicator, Multicolor, 30V; Mounting Hole Dia Banner Engineering
Lamp Type LED Lamps LED Lamps
LED Color Red; Yellow; Green; Blue; White
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Height 55.88 mm (2.2 inch)
View Details
Indicator - LB01KW01-6B-JB - NKK Switches
Specs
LED Color White
Rated Voltage 3.6 volts
Rated Current 0.0300 amps
View Details
4 suppliers