Banner Engineering Corp. INDICATOR LIGHT; MULTI COLOR; FLAHSING;ALTERNATING; 5 COLOR, RED, GREEN, YELLOW K50LGRYBWPQ8

Description
Features: 50 mm Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base Multi-Color and/or Flashing Frequencies: Three, Four or Five Color Models Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design Accessories Available: Cordsets, Brackets and Mounting Solutions
Description
Features: 50 mm Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base Multi-Color and/or Flashing Frequencies: Three, Four or Five Color Models Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design Accessories Available: Cordsets, Brackets and Mounting Solutions

Suppliers

Company
Product
Description
Supplier Links
INDICATOR LIGHT; MULTI COLOR; FLAHSING;ALTERNATING; 5 COLOR, RED, GREEN, YELLOW - 70167594 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR LIGHT; MULTI COLOR; FLAHSING;ALTERNATING; 5 COLOR, RED, GREEN, YELLOW
70167594
INDICATOR LIGHT; MULTI COLOR; FLAHSING;ALTERNATING; 5 COLOR, RED, GREEN, YELLOW 70167594
Features: 50 mm Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base Multi-Color and/or Flashing Frequencies: Three, Four or Five Color Models Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design Accessories Available: Cordsets, Brackets and Mounting Solutions

Features:

  • 50 mm Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base
  • Multi-Color and/or Flashing Frequencies: Three, Four or Five Color Models
  • Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical)
  • IP67 Rated, Fully Encapsulated Design
  • Accessories Available: Cordsets, Brackets and Mounting Solutions
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70167594
Product Name INDICATOR LIGHT; MULTI COLOR; FLAHSING;ALTERNATING; 5 COLOR, RED, GREEN, YELLOW
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104553 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 4.14 mm (0.1630 inch)
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details